The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages measuring 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. The device operates over industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges with frequency stability options of ±10, ±20, ±25, or ±50 ppm. RMS phase jitter is specified at 0.6 ps to 0.85 ps over a 12 kHz to 20 MHz bandwidth. Supply voltage ranges from 2.25 V to 3.63 V. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1CF-33S166.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 166 MHz |
| Frequency Stability | 10 ppm |