The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, with frequency stability of ±10 to ±50 ppm and RMS phase jitter as low as 0.6 ps over 12 kHz to 20 MHz. Supply voltage ranges from 2.25 V to 3.63 V, and standby current is no more than 100 µA. The device complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1CF-33E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |
| Frequency Stability | 10 ppm |