The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with a supply voltage of 2.25 to 3.63 V and offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm over the industrial temperature range of -40°C to +85°C or extended commercial range of -20°C to +70°C. RMS phase jitter is specified at 0.6 ps in the 12 kHz to 20 MHz bandwidth. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1C3-33E166.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 166 MHz |
| Frequency Stability | 50 ppm |