The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, operating over industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device provides a phase jitter of 0.6 ps RMS (12 kHz to 20 MHz bandwidth) and frequency stability as low as ±10 ppm. Supply voltage supports 2.25 V to 3.63 V, with typical supply current of 47 mA for LVDS and 61 mA for LVPECL. It meets MIL-STD-883F, JESD22, and MSL1 standards for shock, vibration, temperature cycling, solderability, and moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1C2-25E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |