SiTime Corporation Differential Oscillators SiT9120AI-1BF-33S75.000000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, operating across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. It offers frequency stability as low as ±10 ppm and exhibits 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, operates on supply voltages of 2.25 V to 3.63 V, and complies with MIL-STD-883F, JESD22, and MSL1 solderability standards. The part achieves low power consumption with Idd as low as 47 mA for LVDS and 61 mA for LVPECL at 3.3 V and meets JEDEC reliability and environmental test requirements.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, operating across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. It offers frequency stability as low as ±10 ppm and exhibits 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, operates on supply voltages of 2.25 V to 3.63 V, and complies with MIL-STD-883F, JESD22, and MSL1 solderability standards. The part achieves low power consumption with Idd as low as 47 mA for LVDS and 61 mA for LVPECL at 3.3 V and meets JEDEC reliability and environmental test requirements.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AI-1BF-33S75.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AI-1BF-33S75.000000
Differential Oscillators SiT9120AI-1BF-33S75.000000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AI-1BF-33S75.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 75 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0275.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2750 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566A-JV-0002 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1408BI-23-XXN-16.000000_6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details