The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, operating across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. It offers frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, and a random RMS phase jitter of 0.6 ps to 0.85 ps over a 12 kHz to 20 MHz bandwidth. Available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages, it operates from a supply voltage of 2.25 V to 3.63 V. The device complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1BF-33E166.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 166 MHz |
| Frequency Stability | 10 ppm |