SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. It offers frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm depending on temperature range, with ±10 ppm typical for industrial use. RMS phase jitter is 0.6 ps over 12 kHz to 20 MHz bandwidth. Operating temperatures range from -40°C to +85°C for industrial and -20°C to +70°C for extended commercial. Supply voltage is 2.25 V to 3.63 V. The device meets MIL-STD-883F, JESD22, and MSL1 standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1B3-25S75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 50 ppm |