The SiT9120 is a differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, operating from 2.25 V to 3.63 V. It provides frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm and maintains 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it supports industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. The device meets MIL-STD-883F, JESD22, and MSL1 soldering standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1B3-25S50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 50 ppm |