The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, with supply voltages of 2.25 V to 3.63 V. Package options include 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm surface-mount formats. The device complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and meets MSL1 moisture sensitivity at 260°C.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1B2-25E125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 25 ppm |