The SiT9120 is a differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part operates over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges with frequency stability as low as ±10 ppm. Phase jitter is specified at 0.6 ps RMS (12 kHz to 20 MHz bandwidth). Supply voltage supports 2.25 V to 3.63 V, with current consumption up to 69 mA for LVPECL and 55 mA for LVDS. It meets MIL-STD-883F for shock and vibration, JESD22 for temperature cycling, and is MSL1 rated for reflow soldering.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2DF-XXS150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 150 MHz |
| Frequency Stability | 10 ppm |