The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with supply voltages of 2.25 V to 3.63 V and offers frequency stability as low as ±10 ppm across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. It achieves 0.6 ps RMS random phase jitter over a 12 kHz to 20 MHz bandwidth. The oscillator meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity. Start-up and resume times are no greater than 10 ms. Peak current consumption is 69 mA for LVPECL and 55 mA for LVDS when excluding load termination.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2DF-XXE125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 125 MHz |
| Frequency Stability | 10 ppm |