The SiT9120 is a differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, featuring ±10 ppm frequency stability and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates at supply voltages of 2.25 V to 3.63 V and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports industrial temperature range from -40°C to +85°C and extended commercial range from -20°C to +70°C, with a start-up time of 6 ms to 10 ms. It complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 at 260°C for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2DF-33E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 10 ppm |