The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with a supply voltage of 2.25 to 3.63 V, offers frequency stability as tight as ±10 ppm, and exhibits 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2DF-25E133.300000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 133 MHz |
| Frequency Stability | 10 ppm |