The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz, and frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. It operates across industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges, with supply voltages of 2.25-3.63 V. Available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards. First-year aging is -2 to +2 ppm at 25°C, with 10-year aging of -5 to +5 ppm. Start-up and resume times are 6 to 10 ms. Current consumption is up to 69 mA (LVPECL) or 55 mA (LVDS).
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2D3-XXE133.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 133 MHz |
| Frequency Stability | 50 ppm |