The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, and 0.6 ps RMS random phase jitter over 12 kHz to 20 MHz bandwidth. It operates from 2.25 V to 3.63 V supply voltage, with industrial temperature range of -40 °C to +85 °C and extended commercial range of -20 °C to +70 °C, and is available in industry-standard packages measuring 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2D2-XXE100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |