The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering ±10 ppm to ±50 ppm frequency stability across industrial and extended commercial temperature ranges. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device features 0.6 ps RMS random phase jitter over a 12 kHz to 20 MHz bandwidth, a supply voltage range of 2.25 V to 3.63 V, and operates with a start-up time of 6 to 10 ms. Compliant with MIL-STD-883F, JESD22, and MSL1@260°C, it is designed for applications in 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express systems.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2D2-25S75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 75 MHz |
| Frequency Stability | 25 ppm |