The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, ±10 ppm frequency stability, and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz. It operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Supply voltage options include 2.25-3.63 V, with current consumption of 47-69 mA depending on output type. Compliance includes MIL-STD-883F for shock and vibration, JESD22 for temperature cycling, and MSL1 solderability rating.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2D1-33E133.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 133 MHz |
| Frequency Stability | 20 ppm |