SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, a frequency stability of ±10 ppm to ±50 ppm, and RMS phase jitter as low as 0.6 ps over 12 kHz to 20 MHz. It operates over industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges, and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Supply voltage ranges from 2.25 V to 3.63 V. The device complies with MIL-STD-883F, JESD22, and MSL1 @ 260°C for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2D1-25E150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 150 MHz |
| Frequency Stability | 20 ppm |