The SiT9120 is a differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, 0.6 ps RMS phase jitter, and frequency stability options of ±10 ppm to ±50 ppm across industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges. It is available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. Supply voltage supports 2.25 V to 3.63 V, with start-up and resume times of up to 10 ms. The part meets MIL-STD-883F, JESD22, and MSL1 solderability standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2CF-XXS200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 200 MHz |
| Frequency Stability | 10 ppm |