The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offered in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. It provides frequency stability as low as ±10 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Supply voltage ranges from 2.25 V to 3.63 V, with a start-up time of 6 to 10 ms and standby current of 100 µA. The device meets MIL-STD-883F and JESD22 thermal and mechanical standards and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2CF-25S50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |
| Frequency Stability | 10 ppm |