The SiT9120 is a differential oscillator offering standard frequencies from 25 MHz to 212.5 MHz with LVPECL or LVDS output signaling. It operates with supply voltages of 2.25 to 3.63 V and exhibits a frequency stability of ±10 to ±50 ppm over industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C. The device features 0.6 ps RMS random phase jitter over a 12 kHz to 20 MHz bandwidth and is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets JEDEC, MIL-STD-883F, and JESD22 environmental standards with MSL1 moisture sensitivity. The part is designed for applications including 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2C3-33S200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 200 MHz |
| Frequency Stability | 50 ppm |