SiTime Corporation Mems Oscillator, 25Mhz, 5X3.2Mm, Lvds; Frequency Nom Sitime SIT9120AC-2C3-33E25.000000X

Description
MEMS OSCILLATOR, 25MHZ, 5X3.2MM, LVDS; Frequency Nom:25MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:SiT9120 Series; Oscillator Output Compatibility:LVDS; Operating RoHS Compliant: Yes
Datasheet
Description
MEMS OSCILLATOR, 25MHZ, 5X3.2MM, LVDS; Frequency Nom:25MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:SiT9120 Series; Oscillator Output Compatibility:LVDS; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Oscillator, 25Mhz, 5X3.2Mm, Lvds; Frequency Nom Sitime - 52AC6597 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 25Mhz, 5X3.2Mm, Lvds; Frequency Nom Sitime
52AC6597
Mems Oscillator, 25Mhz, 5X3.2Mm, Lvds; Frequency Nom Sitime 52AC6597
MEMS OSCILLATOR, 25MHZ, 5X3.2MM, LVDS; Frequency Nom:25MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:SiT9120 Series; Oscillator Output Compatibility:LVDS; Operating RoHS Compliant: Yes

MEMS OSCILLATOR, 25MHZ, 5X3.2MM, LVDS; Frequency Nom:25MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:SiT9120 Series; Oscillator Output Compatibility:LVDS; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 52AC6597
Product Name Mems Oscillator, 25Mhz, 5X3.2Mm, Lvds; Frequency Nom Sitime
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator TV21 - TV21-33020S-40.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV21
Frequency 40 MHz
View Details
Oscillators - 863-510ACA125M000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers