The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs, with frequencies from 25 MHz to 212.5 MHz, frequency stability as low as ±10 ppm, and RMS phase jitter of 0.6 ps over 12 kHz to 20 MHz bandwidth. It operates from a supply voltage of 2.25 V to 3.63 V, with industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C. Available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages, it meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2C3-33E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |