The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with a frequency range of 25 MHz to 212.5 MHz, offering frequency stability as low as ±10 ppm and 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It operates across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges, and is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The device supports supply voltages of 2.25 V to 3.63 V and complies with MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity level MSL1. The part number SiT9120AC-2C3-25S125
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2C3-25S125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |
| Frequency Stability | 50 ppm |