SiTime Corporation Differential Oscillators SiT9120AC-2C2-33S100.000000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz, available in industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. It operates over industrial temperature range of -40°C to +85°C and extended commercial range of -20°C to +70°C, with frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. RMS phase jitter is specified at 0.6 ps to 0.85 ps over a 12 kHz to 20 MHz bandwidth. Supply voltage supports 2.25 V to 3.63 V, and it meets MIL-STD-883F, JESD22, and MSL1 environmental standards. Start-up and resume times are 6 ms to 10 ms. Packaging includes 6-pin configurations with designated power, ground, output, and control pins.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz, available in industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. It operates over industrial temperature range of -40°C to +85°C and extended commercial range of -20°C to +70°C, with frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. RMS phase jitter is specified at 0.6 ps to 0.85 ps over a 12 kHz to 20 MHz bandwidth. Supply voltage supports 2.25 V to 3.63 V, and it meets MIL-STD-883F, JESD22, and MSL1 environmental standards. Start-up and resume times are 6 ms to 10 ms. Packaging includes 6-pin configurations with designated power, ground, output, and control pins.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AC-2C2-33S100.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AC-2C2-33S100.000000
Differential Oscillators SiT9120AC-2C2-33S100.000000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AC-2C2-33S100.000000
Product Name Differential Oscillators
Package / Form Factor 5.0x3.2
Frequency 100 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-32147-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 1473-31307-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers