SiTime Corporation SMD 200MHz 3.3V QFN Clock and Timing IC SIT9120AC-2C2-33E200.000000

Description
Oscillator MEMS 200MHz ±25ppm (Stability) LVDS 55% 3.3V 6-Pin QFN SMD Bulk Product overview: SIT9120AC-2C2-33E200 .000000 from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz, 3.3V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 200MHz, 3.3V, QFN, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT9120AC-2C2-33 E200.000000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Oscillator MEMS 200MHz ±25ppm (Stability) LVDS 55% 3.3V 6-Pin QFN SMD Bulk Product overview: SIT9120AC-2C2-33E200 .000000 from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz, 3.3V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 200MHz, 3.3V, QFN, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT9120AC-2C2-33 E200.000000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200MHz 3.3V QFN Clock and Timing IC - 172-SIT9120AC-2C2-33E200.000000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MHz 3.3V QFN Clock and Timing IC
172-SIT9120AC-2C2-33E200.000000
SMD 200MHz 3.3V QFN Clock and Timing IC 172-SIT9120AC-2C2-33E200.000000
Oscillator MEMS 200MHz ±25ppm (Stability) LVDS 55% 3.3V 6-Pin QFN SMD Bulk Product overview: SIT9120AC-2C2-33E200 .000000 from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz, 3.3V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 200MHz, 3.3V, QFN, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT9120AC-2C2-33 E200.000000 can be used for catalog matching and distributor lookup.

Oscillator MEMS 200MHz ±25ppm (Stability) LVDS 55% 3.3V 6-Pin QFN SMD Bulk Product overview: SIT9120AC-2C2-33E200.000000 from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz, 3.3V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 200MHz, 3.3V, QFN, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT9120AC-2C2-33E200.000000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-SIT9120AC-2C2-33E200.000000
Product Name SMD 200MHz 3.3V QFN Clock and Timing IC
Package Type QFN
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
DP8573A Real Time Clock (RTC) - DP8573AV/NOPB - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PLCC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
10 suppliers
Programmable Timers and Oscillators - HEF4541BT,653-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
2 suppliers