The ALD7555PAL is a single CMOS analog RC timer in an 8-pin plastic DIP package, designed for monostable and astable timing applications with a supply voltage range of 2V to 10V. It operates with a typical supply current of 50µA and supports a maximum oscillation frequency of 2.5MHz at 5V. The discharge output can sink up to 80mA at 5V, eliminating the need for an external driver. Input and output levels are compatible with CMOS, NMOS, and TTL logic. Operating temperature range is 0°C to +70°C. The device is a pin-compatible replacement for NE555 and similar timers, featuring enhanced timing accuracy, low leakage currents, and rail-to-rail output swing.
555 Type, Timer/Oscillator (Single) IC 2.5MHz 8-PDIP
555 Type, Timer/Oscillator (Single) IC 2.5MHz 8-PDIP
IC OSC SINGLE TIMER 2.5MHZ 8DIP Product overview: ALD7555PAL from Advanced Linear Devices, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ALD7555PAL can be used for catalog matching and distributor lookup.
| Advanced Linear Devices, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | ALD7555PAL | 1014-1189-ND | 689-ALD7555PAL |
| Product Name | Single CMOS Analog RC Timer | Programmable Timers and Oscillators | 2.5MHZ Clock and Timing IC |
| Bus Interface | CMOS | CMOS, NMOS, TTL | |
| Package Type | PDIP8 | Through Hole; DIP; "8-DIP (0.300"", 7.62mm)" | Tube |
| Supply Voltage | 2 to 10 volts | 2 to 10 volts | 2 to 10 volts |