125MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Oscillator MEMS 125MHz ±25ppm (Stability) LVDS 55% 2.5V 6-Pin QFN SMD Bulk
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1473-SIT9120AC-2C2-25E125.000000-ND | 707-SIT9120AC-2C2-25E125.000000 |
| Product Name | Oscillators | Oscillator MEMS 125MHz ±25ppm (Stability) LVDS 55% 2.5V 6-Pin QFN SMD Bulk |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | |
| Frequency Stability | 25 ppm | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |