The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS signaling, with output frequencies from 25 MHz to 212.5 MHz, supply voltage ranges of 2.25-3.63 V, and frequency stability as low as ±10 ppm. It operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RMS phase jitter is specified at 0.6 ps to 0.85 ps over a 12 kHz to 20 MHz bandwidth. It meets MIL-STD-883F, JESD22, and MSL1 standards, and is designed for applications including 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCIe.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2C1-XXE75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 75 MHz |
| Frequency Stability | 20 ppm |