The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, ±10 ppm frequency stability, and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates across industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm packages. Supply voltage ranges from 2.25 V to 3.63 V, with start-up and resume times of 6 to 10 ms. The device meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2C1-25S166.666000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 167 MHz |
| Frequency Stability | 20 ppm |