SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs across 25 MHz to 212.5 MHz, with frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, and RMS phase jitter as low as 0.6 ps over 12 kHz to 20 MHz. It operates from 2.25 V to 3.63 V and is available in industry-standard 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm packages. The device supports industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, meets MIL-STD-883F and JESD22 standards for shock, vibration, and temperature cycling, and is rated MSL1 for solderability.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2BF-33S166.666600 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 167 MHz |
| Frequency Stability | 10 ppm |