The SiT9120 is a differential oscillator offering LVPECL or LVDS outputs with frequencies from 25 MHz to 212.5 MHz, featuring ±10 ppm frequency stability, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and supply voltages of 2.25 V to 3.63 V. It is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, and operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2B3-XXE25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 50 ppm |