The SiT9120 is a differential oscillator with LVPECL and LVDS outputs, operating from 25 MHz to 212.5 MHz, with 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. It operates from 2.25 V to 3.63 V and supports industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. It is available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm surface-mount packages. The part meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, temperature cycling, solderability, and moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2B3-XXE166.666000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 167 MHz |
| Frequency Stability | 50 ppm |