Standard frequency differential oscillator with LVPECL or LVDS outputs, operating from 25 MHz to 212.5 MHz, available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm industry-standard packages. It offers frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, with an operating temperature range of -40°C to +85°C for industrial use or -20°C to +70°C for extended commercial. RMS phase jitter is 0.6 ps to 0.85 ps over 12 kHz to 20 MHz bandwidth. Supply voltage supports 2.25 V to 3.63 V depending on configuration. Complies with MIL-STD-883F, JESD22, and MSL1 @ 260°C for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2B2-33E166.666600 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 167 MHz |
| Frequency Stability | 25 ppm |