The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering frequency stability as low as ±10 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz, and operating temperatures from -40°C to +85°C for industrial use. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, with supply voltages of 2.25-3.63 V. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2B1-33S166.666666 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 167 MHz |
| Frequency Stability | 20 ppm |