The SiT9120 is a standard frequency differential oscillator offering LVPECL or LVDS outputs with frequencies from 25 MHz to 212.5 MHz, operating from a 2.25 V to 3.63 V supply. It achieves 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. The device is available in industry-standard 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm 6-pin packages. It complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity. Maximum junction temperature is 105°C at 85°C ambient. Start-up and resume times are 6 ms to 10 ms, and standby current is 100 μA maximum.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2B1-25E125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 20 ppm |