The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It supports supply voltages of 2.25-3.63 V and provides frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm over the industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges. The oscillator features 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1DF-XXE133.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 133 MHz |
| Frequency Stability | 10 ppm |