The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It offers frequency stability as low as ±10 ppm and RMS phase jitter of 0.6 ps over a 12 kHz to 20 MHz bandwidth. Available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device operates from a 2.25 to 3.63 V supply and includes features such as standby and disable modes with low current consumption. It complies with MIL-STD-883F, JESD22, and MSL1 solderability standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1D3-33E166.600000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 167 MHz |
| Frequency Stability | 50 ppm |