The SiT9120 is a differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering ±10 ppm frequency stability and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Operating temperature ranges are -40°C to +85°C for industrial and -20°C to +70°C for extended commercial use. Supply voltage ranges from 2.25 V to 3.63 V. The device meets MIL-STD-883F for mechanical shock and vibration, JESD22-A104 for temperature cycling, and has MSL1 moisture sensitivity rating.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1D2-XXE133.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 133 MHz |
| Frequency Stability | 25 ppm |