The SiT9120 is a differential oscillator with LVPECL or LVDS outputs, designed for applications including 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express. It supports 31 standard frequencies from 25 MHz to 212.5 MHz and is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating supply voltage ranges from 2.25 to 3.63 V, with frequency stability as tight as ±10 ppm over the industrial temperature range of -40 to +85 °C. RMS phase jitter is specified at 0.6 to 0.85 ps over a 12 kHz to 20 MHz bandwidth. The device meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1D1-XXS75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 75 MHz |
| Frequency Stability | 20 ppm |