The SiT9120 is a differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm industry-standard packages. It offers frequency stability as low as ±10 ppm, operational temperature ranges of -40°C to +85°C (industrial) and -20°C to +70°C (extended commercial), and a random phase jitter of 0.6 ps RMS over 12 kHz to 20 MHz bandwidth. The device operates from 2.25 V to 3.63 V and complies with MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1CF-XXS166.666600 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 167 MHz |
| Frequency Stability | 10 ppm |