The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with a supply voltage of 2.25 to 3.63 V, offers frequency stability as tight as ±10 ppm, and exhibits 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports industrial and extended commercial temperature ranges from -40 °C to +85 °C and -20 °C to +70 °C, and meets military and industrial environmental standards including MIL-STD-883F and JESD22 for shock, vibration, and thermal cycling. Moisture sensitivity is rated MSL1 at 260 °C.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1CF-XXE166.660000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 167 MHz |
| Frequency Stability | 10 ppm |