The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs, with a frequency range of 25 MHz to 212.5 MHz and frequency stability options of ±10, ±20, ±25, or ±50 ppm. It operates over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, with 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and supports supply voltages of 2.25 V to 3.63 V. It meets MIL-STD-883F, JESD22, and MSL1@260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1CF-XXE166.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 166 MHz |
| Frequency Stability | 10 ppm |