The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering frequency stability options of ±10, ±20, ±25, or ±50 ppm, and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates across industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges, with supply voltages of 2.25-3.63 V. Available in industry-standard packages of 3.2×2.5, 5.0×3.2, and 7.0×5.0 mm, it complies with MIL-STD-883F, JESD22, and MSL1 @ 260°C for mechanical shock, vibration, temperature cycling, and moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1CF-33S50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |
| Frequency Stability | 10 ppm |