SiTime Corporation Differential Oscillators SiT9120AC-1C3-25E133.333333

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator with LVPECL and LVDS outputs, operating from 25 MHz to 212.5 MHz, available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. It supports supply voltages of 2.25 V to 3.63 V, with frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm inclusive of initial tolerance, temperature, supply, and load variations. Operating temperature ranges are -40°C to +85°C for industrial and -20°C to +70°C for extended commercial. RMS phase jitter is 0.6 ps to 0.85 ps over 12 kHz to 20 MHz bandwidth. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator with LVPECL and LVDS outputs, operating from 25 MHz to 212.5 MHz, available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. It supports supply voltages of 2.25 V to 3.63 V, with frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm inclusive of initial tolerance, temperature, supply, and load variations. Operating temperature ranges are -40°C to +85°C for industrial and -20°C to +70°C for extended commercial. RMS phase jitter is 0.6 ps to 0.85 ps over 12 kHz to 20 MHz bandwidth. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AC-1C3-25E133.333333 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AC-1C3-25E133.333333
Differential Oscillators SiT9120AC-1C3-25E133.333333
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AC-1C3-25E133.333333
Product Name Differential Oscillators
Package / Form Factor 5.0x3.2
Frequency 133 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.100000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-32154-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0069.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0690 MHz
Frequency Stability 50 ppm
View Details