SiTime Corporation Differential Oscillators SiT9120AC-1C2-33S148.500000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with supply voltages of 2.25 V to 3.63 V and offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm over the industrial temperature range of -40 °C to +85 °C and extended commercial range of -20 °C to +70 °C. RMS phase jitter is specified at 0.6 ps to 0.85 ps over a 12 kHz to 20 MHz bandwidth. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with supply voltages of 2.25 V to 3.63 V and offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm over the industrial temperature range of -40 °C to +85 °C and extended commercial range of -20 °C to +70 °C. RMS phase jitter is specified at 0.6 ps to 0.85 ps over a 12 kHz to 20 MHz bandwidth. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AC-1C2-33S148.500000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AC-1C2-33S148.500000
Differential Oscillators SiT9120AC-1C2-33S148.500000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AC-1C2-33S148.500000
Product Name Differential Oscillators
Package / Form Factor 5.0x3.2
Frequency 148 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552AC-JF-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1093136-SIT1532AI-J4-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillators - SIT1532AI-J4-D14-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details