The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, ±10 ppm frequency stability, and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates from 2.25 V to 3.63 V and supports industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. Available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages, it meets MIL-STD-883F, JESD22, and MSL1 reliability standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1C2-33N25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |