The SiT9120 is a standard frequency differential oscillator with LVPECL or LVDS outputs, designed for applications in telecom, networking, and storage systems. It is available in industry-standard packages of 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm. The device operates with a supply voltage of 2.25 to 3.63 V and provides frequency stability as low as ±10 ppm over the industrial temperature range of −40 to +85 °C. It exhibits 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and supports output frequencies from 25 to 212.5 MHz. Compliance includes MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and MSL1 moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1C2-25S150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 150 MHz |
| Frequency Stability | 25 ppm |