The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling, with frequencies from 25 MHz to 212.5 MHz, and frequency stability options of ±10, ±20, ±25, or ±50 ppm. It operates over industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges, and offers 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, with supply voltages of 2.25 V to 3.63 V. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is MSL1 rated for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1C2-25E50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |