The SiT9120 is a standard frequency differential oscillator offering LVPECL or LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm surface-mount packages. It achieves 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Operating supply voltage is 2.25 V to 3.63 V, with a start-up time of 6 to 10 ms and standby current below 100 µA. The device meets MIL-STD-883F and JESD22 environmental standards with MSL1 moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1C1-25E200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 200 MHz |
| Frequency Stability | 20 ppm |